EN
  • EN
  • DE

MAX1969EUI

Part No MAX1969EUI
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER DRIVER FOR TEC MODULES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Applications Thermoelectric Cooler
Current - Supply 32mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925219-MAX1969EUI
Ultra Librarian 3D Model Ultra Librarian MAX1969EUI CAD Model

Description

Maxim Integrated MAX1969EUI Precision PWM Fan-Speed Controller

The Maxim Integrated MAX1969EUI is a high-performance, precision pulse-width modulation (PWM) fan-speed controller designed to provide reliable and efficient thermal management solutions for a variety of applications. This compact and versatile device is housed in a 28-pin TSSOP package, making it suitable for space-constrained environments where precise fan speed control is essential.

The MAX1969EUI operates over a wide supply voltage range of 4.5V to 5.5V, which enables it to accommodate most common system power rails. It is capable of directly driving fans with currents up to 2A, ensuring compatibility with a broad range of cooling fans. The device's PWM control method allows for smooth and accurate fan speed adjustments, which translates into quieter operation and extended fan life by reducing the mechanical wear and tear associated with frequent starts and stops.

One of the key features of the MAX1969EUI is its integrated tachometer input, which provides real-time feedback on fan speed. This allows for closed-loop control, ensuring that the desired fan speed is maintained regardless of system load or temperature variations. Additionally, the controller includes a fail-safe output that signals a system alert in the event of a fan failure, enhancing system reliability and safety.

The fan controller also boasts a wide operating temperature range of -40°C to +85°C, making it suitable for industrial and harsh-environment applications. Its advanced features include a kick-start function that ensures reliable fan startup at low voltages and a brake function that can quickly stop the fan when necessary.

Overall, the Maxim Integrated MAX1969EUI is an excellent choice for designers looking to implement an efficient, precise, and reliable cooling solution in their systems. Whether it's for computer servers, telecommunications equipment, or industrial machinery, this fan-speed controller offers the performance and features required to maintain optimal thermal conditions, thereby protecting critical components and ensuring uninterrupted operation.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess