EN
  • EN
  • DE

MAX1928EB18+

Part No MAX1928EB18+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702334-MAX1928EB18+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1928EB18+ CAD Model

Description

Maxim Integrated MAX1928EB18+ Overview

The Maxim Integrated MAX1928EB18+ is a compact, high-efficiency, step-down DC-DC converter designed to deliver a fixed output voltage of 1.8V from a supply ranging from 2.6V to 5.5V. This makes it an ideal choice for battery-powered devices where maintaining a consistent voltage is crucial for performance and longevity.

Key Features

  • High Efficiency: The MAX1928EB18+ is optimized for high efficiency, which helps in reducing power loss and improving battery life in portable applications.
  • Fixed Output Voltage: This device provides a stable 1.8V output, which is common for powering digital circuits and microcontrollers.
  • Wide Input Voltage Range: With an input voltage range of 2.6V to 5.5V, the MAX1928EB18+ is versatile for various power sources, including single-cell lithium-ion (Li+) batteries.
  • Low Quiescent Current: The low quiescent current of the converter ensures minimal drain on the battery when the device is in standby mode, thus enhancing the overall battery life.
  • Compact Package: The MAX1928EB18+ comes in a small, 8-pin µMAX package that is suitable for space-constrained applications.
  • Thermal Overload Protection: It includes built-in thermal overload protection that safeguards the device and the system from damage due to excessive heat.

Applications

Due to its features, the MAX1928EB18+ is particularly well-suited for portable electronics where power efficiency and space are critical considerations. It can be used in a variety of applications, including:

  • Mobile phones and PDAs
  • Wireless headsets and earbuds
  • Portable media players
  • Handheld GPS units
  • Personal health monitoring devices
  • Other battery-operated devices

Reliability and Performance

The MAX1928EB18+ is a testament to Maxim Integrated's commitment to reliability and performance. It offers a solution for designers looking to enhance the power management of their compact electronic devices without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3989 $59.1912
20+ $6.0707 $121.4140
30+ $5.8813 $176.4390
41+ $5.6918 $233.3638
53+ $5.5024 $291.6272
71+ $4.9330 $350.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess