EN
  • EN
  • DE

MAX71617ECD+

Part No MAX71617ECD+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706267-MAX71617ECD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX71617ECD+ CAD Model

Description

Product Overview: MAX71617ECD+ from Maxim Integrated

The MAX71617ECD+ is a high-performance, precision energy-measurement SoC (System on Chip) from Maxim Integrated, designed to meet the rigorous demands of modern metering applications. This advanced chip is an ideal solution for utility meters, smart grid infrastructure, and various energy-monitoring systems, providing accurate and reliable data for both residential and industrial settings.

Key Features

  • High Accuracy: The MAX71617ECD+ is engineered to deliver exceptional measurement accuracy. It is capable of maintaining high precision over a wide dynamic range, making it suitable for monitoring a broad spectrum of electrical loads.
  • Integrated Functions: This SoC integrates multiple functions including a metrology engine, a microcontroller, and a real-time clock (RTC), streamlining the design of complex metering systems.
  • Advanced Security: Security is paramount in metering applications, and the MAX71617ECD+ incorporates features to protect against tampering and ensure data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the chip operates with minimal power consumption, which is critical for battery-operated devices and for reducing overall energy usage in wired systems.
  • Flexible Communication: Offering a variety of communication interfaces, the MAX71617ECD+ supports connectivity options such as SPI, UART, and I²C, allowing for easy integration into existing communication networks.

Applications

The versatility of the MAX71617ECD+ makes it suitable for a broad range of applications, including but not limited to:

  • Residential and Commercial Electricity Meters
  • Industrial Measurement and Control Systems
  • Smart Energy Management Systems
  • Renewable Energy Monitoring
  • Power Quality Analysis

Technical Specifications

The MAX71617ECD+ comes in a compact, surface-mount package and is designed to operate over the industrial temperature range. It features multiple ADC channels for current and voltage measurement, ensuring data is captured with high resolution and accuracy.

Conclusion

With its robust feature set, the MAX71617ECD+ from Maxim Integrated stands out as a comprehensive solution for energy measurement. Its precision, integration, and efficiency make it a top choice for developers looking to enhance their metering systems with advanced capabilities and performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess