Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 311230-MAX188DCAP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX188DCAP CAD Model

Description

The MAX188DCAP from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that provides a perfect solution for a variety of applications requiring precise and efficient digital representation of analog signals. This compact and versatile component is designed to operate with a single +5V power supply, making it ideal for portable and battery-powered devices.

Key Features:

  • 12-Bit Resolution: The MAX188DCAP offers a fine 12-bit resolution, ensuring detailed and accurate analog-to-digital conversions.
  • Single +5V Supply Operation: Its ability to operate on a single +5V supply simplifies power supply design and enhances compatibility with most digital systems.
  • Low Power Consumption: With a focus on energy efficiency, this ADC is an excellent choice for power-sensitive applications, consuming minimal power and preserving battery life.
  • Serial Interface: The device features a serial interface that facilitates easy connection to microcontrollers and digital systems, reducing the complexity of system design and PCB layout.
  • Internal Track/Hold: The built-in track/hold function eliminates the need for external components, saving space and cost while improving overall system reliability.
  • Versatile Sampling Rate: It supports a flexible sampling rate, making it suitable for a wide range of applications, from slow environmental monitoring to rapid signal processing.

Applications:

The MAX188DCAP is well-suited for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Process control and factory automation
  • Battery-operated devices
  • Medical devices

In summary, the MAX188DCAP from Maxim Integrated is a robust and reliable ADC that offers a combination of high resolution, low power consumption, and ease of use. Its versatile features and simple interface make it an excellent choice for designers looking to enhance the performance and efficiency of their analog-to-digital conversion in a wide array of applications.

You May Also Be Interested in

Maxim Integrated
Data Acquisition System (DAS) 12 bit 100k Parallel 28-SSOP
Lowest to $83.1384
ECAD model for MAX197ACAI+
Texas Instruments
IC DAC 8BIT V-OUT 16SOIC / 8 Bit Digital to Analog Converter 8 16-SOIC
Lowest to $15.0204
ECAD model for TLC5628IDWRG4
Asahi Kasei Microsystems
Lowest to $1.9148
ECAD model for AK5720VT-E2
Maxim Integrated
IC ADC 12BIT SERIAL 20-SSOP
Need more? Email Us
ECAD model for MAX188DCAP
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
ECAD model for AD7891YSZ-2
Maxim Integrated
IC DAC STEREO AUDIO 8-SOIC
Lowest to $6.0993
ECAD model for MAX5556ESA+T
Maxim Integrated
IC ADC 10BIT SERIAL 20-SOIC
Need more? Email Us
ECAD model for MAX192AEWP-T
Maxim Integrated
IC DAS 8CH 10BIT LOW PWR 20-DIP
Lowest to $12.6127
ECAD model for MAX192BCPP+
Maxim Integrated
IC ADC 12BIT SERIAL 20-SOIC
Lowest to $54.8383
ECAD model for MAX186CCWP+

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention