The 74HC4066B1 from STMicroelectronics is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. This integrated circuit features four independent analog switches, each with a bilateral transmission capability. This makes it an excellent choice for a wide array of applications, including signal gating, modulation, demodulation, and switching.
Key Features
- Wide Operating Voltage Range: The device operates over a wide voltage range from 2V to 6V, providing flexibility for use in various circuit configurations and compatibility with TTL levels.
- Low ON Resistance: The 74HC4066B1 is characterized by low ON resistance, ensuring efficient signal transmission with minimal signal loss.
- High Noise Immunity: The inherent design of the 74HC4066B1 provides a high degree of noise immunity, which is critical for maintaining signal integrity in noisy environments.
- Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
Applications
The versatility of the 74HC4066B1 makes it suitable for a variety of applications, including:
- Analog and digital multiplexing/demultiplexing
- Signal gating
- Modulation and demodulation circuits
- Communication circuits
- Audio and video switching
Product Specifications
Parameter
Value
Package
DIP14, SO14
Operating Temperature
-55°C to +125°C
Supply Voltage Range
2V to 6V
ON Resistance
Typically 80 Ω at Vcc = 4.5V
With its robust design and operational flexibility, the STMicroelectronics 74HC4066B1 stands as a reliable choice for designers looking to incorporate a quad bilateral switch into their electronic designs.