EN
  • EN
  • DE

AK5720VT-E2

Part No AK5720VT-E2
Manufacturer Asahi Kasei Microsystems
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP
Manufacturer Asahi Kasei Microsystems
Manufacturer Homepage www.akm.com
Win Source Part Number 744313-AK5720VT-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK5720VT-E2 CAD Model

Description

The AK5720VT-E2 is a high-performance, single-chip CODEC (coder-decoder) designed by Asahi Kasei Microsystems (AKM). It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide a complete audio interface solution. It is optimized for various audio applications requiring high fidelity and low power consumption.

Applications:

  • Portable Audio Players: High-resolution audio playback and recording.
  • Audio Interfaces: USB audio interfaces, audio mixers, and external sound cards.
  • Automotive Audio Systems: Car infotainment systems, navigation systems, and telematics.
  • Digital Voice Recorders: Professional-grade voice recording equipment.
  • Gaming Consoles: Audio processing for immersive gaming experiences.

Features:

  • High-Resolution Audio: Supports up to 24-bit/192kHz sampling rates for superior audio quality.
  • Integrated ADCs and DACs: Contains multiple ADC and DAC channels for flexible audio I/O.
  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Flexible Audio Interface: Supports various audio interfaces, including I2S, TDM, and PCM.
  • Built-in Headphone Amplifier: Integrated headphone amplifier for direct headphone connection.
  • Advanced Audio Processing: Includes features like digital filters and noise reduction.

Benefits:

  • High-fidelity audio: Delivers exceptional audio quality with low distortion and high dynamic range.
  • Versatile audio interface: Supports a wide range of audio formats and interfaces for compatibility with different systems.
  • Low power consumption: Extends battery life in portable audio devices.
  • Compact size: Single-chip solution reduces board space and simplifies design.
  • Integrated headphone amplifier: Eliminates the need for an external amplifier, saving cost and space.
  • Advanced audio processing: Enhances audio performance and reduces noise.

Additional Details:

The AK5720VT-E2 features a low-noise microphone amplifier for high-quality voice recording. It also includes a digital volume control and mute function for easy audio adjustment. The device is available in a compact QFP package for easy integration into various applications. It uses a master clock frequency and supports several digital audio interface formats. The THD+N (Total Harmonic Distortion + Noise) is very low, ensuring a clean audio output.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7096 $51.2880
63+ $1.5993 $100.7559
98+ $1.5441 $151.3218
140+ $1.4338 $200.7320
182+ $1.3787 $250.9234
227+ $1.3235 $300.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess