Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 137598-MAX186CCWP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX186CCWP+ CAD Model

Description

Product Overview: MAX186CCWP+ from Maxim Integrated

The MAX186CCWP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This ADC is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications including industrial control systems, data acquisition, medical instruments, and battery-powered devices.

Key Features

  • Precision Conversion: With its 12-bit resolution, the MAX186CCWP+ ensures precise digital representation of analog signals, enabling detailed and accurate data processing.
  • High-Speed Operation: The device boasts a fast conversion rate, allowing for quick data acquisition and processing, which is vital for real-time applications.
  • Low Power Consumption: Engineered for efficiency, the MAX186CCWP+ operates with minimal power, drawing as little as 500µA during operation and only 1µA in shutdown mode, thereby preserving battery life in portable applications.
  • Flexible Input Range: The ADC supports a variety of input ranges, including a 0 to +5V unipolar and a ±5V bipolar range, providing versatility for different signal types.
  • Multiple Channel Options: It features an 8-channel multiplexer, offering the flexibility to connect multiple sensors or signal sources to a single ADC.
  • Easy Interface: The MAX186CCWP+ is equipped with a Serial Peripheral Interface (SPI), enabling simple integration with most microcontrollers and digital systems.
  • Compact Package: Housed in a 20-pin SOP (Small Outline Package), the device is compact and suitable for space-constrained applications.

Applications

The MAX186CCWP+ is versatile enough to fit into an array of electronic systems. Its precision and speed make it an excellent choice for:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Medical Devices
  • Battery-Operated Equipment

With the MAX186CCWP+ ADC, designers and engineers can rely on a high-quality, consistent, and energy-efficient component that meets the stringent requirements of modern electronic devices. Maxim Integrated's commitment to excellence ensures that this ADC stands out for its reliability and performance in demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SERIAL 20-DIP
Lowest to $114.7633
ECAD model for MAX186AEPP+
Maxim Integrated
Data Acquisition System (DAS) 12 bit 100k Parallel 28-SSOP
Lowest to $83.1384
ECAD model for MAX197ACAI+
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Need more? Email Us
ECAD model for PCM1794DB
Maxim Integrated
IC DAS 12BIT 2-WIRE 28-SSOP
Lowest to $40.0475
ECAD model for MAX128BCAI
Maxim Integrated
IC DAS 8CH 10BIT LOW PWR 20-DIP
Lowest to $12.6127
ECAD model for MAX192BCPP+
Texas Instruments
IC ADC 10BIT SAR 32TSSOP / 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
Need more? Email Us
ECAD model for TLV1578CDAR
Maxim Integrated
IC DAS 12BIT 2-WIRE 28-SSOP
Need more? Email Us
ECAD model for MAX127ACAI-T
Maxim Integrated
IC ADC 12BIT SERIAL 20-SSOP
Need more? Email Us
ECAD model for MAX188DCAP
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
ECAD model for AD7891YSZ-2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention