EN
  • EN
  • DE

MAX1873SEEE+

Part No MAX1873SEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR CHARGE LI+ 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 3
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 12.6V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 108798-MAX1873SEEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1873SEEE+ CAD Model

Description

The MAX1873SEEE+ from Maxim Integrated is a versatile and robust integrated circuit designed for charging lithium-ion (Li-ion) batteries. This highly efficient charger IC is particularly suitable for portable electronics where compact size and reliability are critical. Its advanced features ensure safe and efficient charging, prolonging the life of the battery and maintaining optimal performance of the device it powers.

Key Features

  • Charge Voltage Regulation: Precisely regulates charge voltage, which is critical for maintaining the health and longevity of Li-ion batteries.
  • Charge Current Regulation: Offers programmable charge current control to accommodate various battery sizes and desired charging speeds.
  • Thermal Regulation: Protects against overheating by reducing charge current under high temperature conditions, ensuring safe operation.
  • Charge Status Indicators: Includes status outputs that provide real-time information on the charging process, allowing for easy integration with user interfaces.
  • Low External Component Count: Designed to work with a minimal number of external components, reducing the overall solution size and system complexity.
  • High Efficiency: Operates with high efficiency, minimizing power loss during charging and extending battery run-time.

Applications

The MAX1873SEEE+ is ideal for a wide array of applications that require efficient and secure charging of lithium-ion batteries. These applications include but are not limited to:

  • Portable Computers and Tablets
  • Smartphones and PDAs
  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Headsets and Wearable Technology

Technical Specifications

The MAX1873SEEE+ operates over a wide input voltage range and provides a fixed charge voltage with an accuracy of ±1%. The charge current is programmable through an external resistor. It also features a prequalification stage that conditions deeply discharged batteries before entering the fast-charge mode. This IC comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

For those looking to integrate advanced battery charging capabilities into their products with minimal design effort, the MAX1873SEEE+ from Maxim Integrated represents a reliable and efficient solution.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess