EN
  • EN
  • DE

MAX480CSA+T

Part No MAX480CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704231-MAX480CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX480CSA+T CAD Model

Description

Maxim Integrated MAX480CSA+T Low-Power, Low-Dropout Voltage Reference

The MAX480CSA+T is a precision voltage reference from Maxim Integrated, designed to offer a stable and low-dropout voltage for various applications. This component is part of Maxim's commitment to providing high-quality, reliable solutions for voltage regulation needs in complex circuits. The MAX480CSA+T is an ideal choice for portable battery-powered devices, data acquisition systems, and high-resolution converters, among other applications requiring a stable reference voltage.

Key Features

  • Low Dropout Voltage: The MAX480CSA+T boasts a low dropout voltage, ensuring reliable performance even with minimal difference between the input and output voltages. This feature makes it highly suitable for low-voltage operations and systems with tight power supplies.
  • High Accuracy: With a precision output voltage, this component ensures the accuracy of your system's performance. This is critical in applications where voltage stability can significantly impact the overall system accuracy.
  • Low Power Consumption: The device is designed for power-sensitive applications, offering low quiescent current, which helps in extending the battery life of portable devices.
  • Temperature Stability: The MAX480CSA+T is characterized by excellent temperature stability, which enables consistent performance across a range of operating temperatures.
  • Compact SMT Package: Available in an 8-pin SOIC package, the product is suitable for space-constrained applications, providing a compact solution without compromising on functionality.

Applications

  • Portable, Battery-Powered Equipment
  • Data Acquisition Systems
  • High-Resolution Analog-to-Digital and Digital-to-Analog Converters
  • Industrial and Process Control Systems
  • Precision Instrumentation

The MAX480CSA+T is a testament to Maxim Integrated's dedication to innovation and quality. It offers designers a reliable and efficient solution for maintaining a stable voltage reference in a variety of challenging environments and applications. Whether you are designing for portability, precision, or power conservation, the MAX480CSA+T is engineered to meet your stringent requirements, ensuring optimal performance of your electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3250 $58.6000
20+ $6.0106 $120.2120
30+ $5.8224 $174.6720
42+ $5.6341 $236.6322
54+ $5.4470 $294.1380
71+ $4.8833 $346.7143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess