EN
  • EN
  • DE

MAX186DEPP+

Part No MAX186DEPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Dual ADC SAR 250ksps 12-bit Parallel 28-Pin PDIP W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Contact Plating Tin
Conversion Rate 133 ksps
Differential Nonlinearity 1 LSB
Dual Supply Voltage 5 V
Height 4.45 mm
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Yes
Length 26.54 mm
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 889 mW
Max Supply Voltage 5.25 V
Min Dual Supply Voltage 4.75 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of A/D Converters 1
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Bulk
Polarity Bipolar, Unipolar
Power Dissipation 7.5 mW
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.5 B
RoHS Compliant
Sampling Rate 133 ksps
Supply Type Dual, Single
Width 7.87 mm
Win Source Part Number 1075109-MAX186DEPP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX186DEPP+ CAD Model

Description

The MAX186DEPP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This compact and versatile ADC features 8 channels of input with a sampling rate that can reach up to 133ksps, making it an ideal choice for data acquisition systems, process control, instrumentation, and various other embedded applications.

With its single +5V power supply operation, the MAX186DEPP+ is engineered for simplicity and ease of integration into existing systems. The device also includes an internal 4.096V reference, though it allows for an external reference to be used for enhanced flexibility. This feature ensures accurate measurements and stable performance over the full operating temperature range.

The MAX186DEPP+ implements a successive approximation register (SAR) architecture, which provides a reliable balance between speed and power consumption. The low power consumption of this ADC makes it particularly suitable for portable and battery-powered devices, where power efficiency is crucial. Additionally, its SPI/QSPI/MICROWIRE-compatible serial interface ensures straightforward connectivity with most microcontrollers and digital systems.

Furthermore, the MAX186DEPP+ boasts a partial power-down mode and a full power-down mode, which can be invoked via software commands. This capability allows for further power savings when the ADC is not in active conversion. The device is also packaged in a space-saving 20-pin SSOP, making it a compact solution for designs where board space is at a premium.

Overall, the MAX186DEPP+ from Maxim Integrated stands out for its combination of precision, low power consumption, and ease of use. Whether it's for industrial control systems, medical devices, or any application requiring accurate analog-to-digital conversion, the MAX186DEPP+ is a reliable and efficient choice that designers can depend on.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3420 $91.3420
2+ $74.9468 $149.8936
3+ $72.6056 $217.8168
4+ $70.2633 $281.0532
5+ $67.9209 $339.6045
6+ $60.8951 $365.3706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
In Stock: 10 pieces Factory Stock: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess