EN
  • EN
  • DE

MAX1864TEEE-T

Part No MAX1864TEEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Maxim Integrated
Win Source Part Number 311220-MAX1864TEEE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1864TEEE-T CAD Model

Description

Maxim Integrated's MAX1864TEEE-T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1864TEEE-T from Maxim Integrated is a state-of-the-art power management IC designed specifically for the demanding needs of notebook computers and other portable electronics. This advanced controller integrates multiple functions to provide a highly efficient, quad-output power supply solution that is both compact and reliable.

This versatile chip is capable of managing four main outputs that are essential for powering the core components of a notebook, including the CPU, graphics processor, memory, and system chipset. With its integrated step-down controllers, the MAX1864TEEE-T ensures that each output is regulated with precision, providing stable and consistent power to maximize the performance and extend the battery life of the device.

The MAX1864TEEE-T features a wide input voltage range, making it suitable for use with various battery chemistries and configurations. Its high-frequency operation allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.

Efficiency is a key aspect of the MAX1864TEEE-T, with features like synchronous rectification and a pulse-frequency modulation (PFM) mode that help to minimize power losses during light-load conditions. This contributes to the extended battery life of the notebook, making it an ideal choice for users who require long-lasting performance on the go.

Additional features of the MAX1864TEEE-T include programmable soft-start, overvoltage protection, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions. The device is also equipped with a power-good output that provides system status information, enabling intelligent power sequencing and system management.

Offered in a compact, 28-pin TSSOP package, the MAX1864TEEE-T is designed to meet the space constraints of modern portable electronics while delivering robust power management capabilities. With its combination of efficiency, integration, and protection features, the MAX1864TEEE-T is an excellent choice for designers seeking a reliable power solution for their next-generation notebook computers.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9769 $59.7228
29+ $4.0829 $118.4041
44+ $3.9559 $174.0596
61+ $3.8277 $233.4897
79+ $3.7006 $292.3474
105+ $3.3183 $348.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess