EN
  • EN
  • DE

MAX4971EWC+T

Part No MAX4971EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLTAGE PROT CTRLR 12WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Voltage - Input 2.2 V to 28 V
Operating Supply Current 60μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-WLP
Win Source Part Number 073687-MAX4971EWC+T
Ultra Librarian 3D Model Ultra Librarian MAX4971EWC+T CAD Model

Description

Product Overview: MAX4971EWC+T by Maxim Integrated

The MAX4971EWC+T is a high-performance, overvoltage protection device from the renowned manufacturer Maxim Integrated. This compact and efficient component is designed to safeguard sensitive electronics against voltage transients and surges that can lead to premature failure or degradation of the device. The MAX4971EWC+T is an essential component for any application requiring robust protection against unpredictable voltage spikes.

With its wide operating voltage range and low quiescent current, the MAX4971EWC+T is suitable for a variety of portable and battery-powered devices. It is particularly well-suited for protecting data lines and low-voltage power supplies in consumer electronics, such as smartphones, tablets, and laptops, as well as in industrial and automotive applications where reliability is critical.

The MAX4971EWC+T features a low clamping voltage, ensuring that any excess voltage is quickly and effectively shunted away from the protected component, thereby minimizing the risk of damage. Its fast response time is crucial for responding to transient events, providing immediate protection when it is most needed.

This device comes in a small, leadless WLP (Wafer-Level Package) that is both space-saving and offers excellent thermal performance. Its compact size makes it an ideal choice for space-constrained applications, while its lead-free and RoHS-compliant design ensures that it meets modern environmental standards for electronic components.

Maxim Integrated's commitment to quality is evident in the design and manufacturing of the MAX4971EWC+T. It is a testament to their expertise in creating components that not only meet but exceed the rigorous demands of today's electronic devices. Integrating the MAX4971EWC+T into your product design will provide peace of mind, knowing that your applications are protected by one of the industry's leading overvoltage protection solutions.

Key Features:

  • Wide operating voltage range for versatile use
  • Low clamping voltage for effective surge protection
  • Fast response time to transient events
  • Compact WLP packaging for space-saving integration
  • Lead-free and RoHS-compliant for environmental sustainability

In conclusion, the MAX4971EWC+T from Maxim Integrated is a reliable and efficient overvoltage protection solution that offers superior performance in a tiny footprint, making it the perfect choice for safeguarding sensitive electronic circuits.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1645 $64.4805
20+ $5.8790 $117.5800
31+ $5.6953 $176.5543
42+ $5.5117 $231.4914
55+ $5.3280 $293.0400
73+ $4.7759 $348.6407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess