EN
  • EN
  • DE

MAX1845I

Part No MAX1845I
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702262-MAX1845I
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1845I CAD Model

Description

Maxim Integrated MAX1845I Product Overview

The MAX1845I from Maxim Integrated is a versatile and efficient power management integrated circuit designed to cater to a wide range of applications requiring dual-phase distributed power systems. This high-performance IC is engineered to provide a compact, reliable, and high-efficiency solution for systems that demand lower voltage and higher current.

Key Features

  • Dual-Phase Operation: The MAX1845I operates in a dual-phase mode, effectively doubling the output current capability while reducing the required input and output capacitance. This results in a more efficient power conversion and a reduced overall footprint on the PCB.
  • High Efficiency: With its advanced design, the MAX1845I achieves high efficiency, which is critical for maintaining thermal performance and prolonging the life of the product.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific needs of various applications.
  • Quick-PWM™ Mode: The Quick-PWM™ mode ensures fast transient response, which is essential for maintaining voltage stability during sudden changes in load.
  • Overcurrent Protection: Built-in overcurrent protection enhances the safety and reliability of the system by preventing damage due to excessive currents.

Applications

The MAX1845I is ideally suited for a range of applications, including:

  • Graphics cards and high-performance GPUs
  • High-density distributed power systems
  • Networking and telecommunications equipment
  • Server and storage systems
  • High-end computing and gaming consoles

Technical Specifications

  • Input Voltage Range: The device can handle a wide input voltage range, catering to various power sources.
  • Package: The MAX1845I is available in a compact package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a broad temperature range, ensuring stability and performance under varying environmental conditions.

In conclusion, the MAX1845I from Maxim Integrated is a high-quality, dual-phase power management solution that offers a combination of efficiency, flexibility, and reliability for advanced electronic systems. Its comprehensive feature set and robust design make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9905 $62.9335
16+ $7.3770 $118.0320
25+ $7.1460 $178.6500
34+ $6.9161 $235.1474
44+ $6.6851 $294.1444
58+ $5.9933 $347.6114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess