EN
  • EN
  • DE

MAX1838EEE+

Part No MAX1838EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description USB Power Switch Dual 5.5V 0.9A 16-Pin QSOP / IC SW USB DUAL W/FB 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications USB, Peripherals
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 785556-MAX1838EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1838
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1838EEE+ CAD Model

Description

Maxim Integrated MAX1838EEE+ Overview

The Maxim Integrated MAX1838EEE+ is a high-performance, step-down, DC-DC converter designed to meet the power management needs of a wide range of applications. This advanced component is engineered to offer efficient voltage conversion, delivering a fixed output from a higher voltage input, making it ideal for battery-powered devices, portable electronics, and other systems requiring a compact, high-efficiency power solution.

Key Features

  • High Efficiency: The MAX1838EEE+ provides excellent power efficiency, which helps to extend battery life in portable applications and reduce heat generation in high-power systems.
  • Adjustable Output: It offers an adjustable output voltage range, allowing designers to tailor the output to the specific needs of their application.
  • Low Dropout Operation: Its low dropout capability ensures continuous operation even when the input voltage is very close to the output voltage, maintaining consistent performance across a range of input conditions.
  • Power-Saving Modes: The device includes power-saving modes for improved efficiency under light-load conditions, further enhancing battery life in portable devices.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing reliability and longevity.
  • Compact Package: The MAX1838EEE+ comes in a compact QSOP-16 package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX1838EEE+ makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and communication equipment
  • Notebooks and PDAs
  • GPS devices
  • Point-of-load power supplies

In conclusion, the Maxim Integrated MAX1838EEE+ is a robust and efficient solution for modern power management challenges. Its combination of high efficiency, adjustable output, and compact form factor make it an excellent choice for designers looking to optimize their power systems for performance and size.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3694 $61.1716
33+ $3.5851 $118.3083
50+ $3.4731 $173.6550
69+ $3.3611 $231.9159
89+ $3.2490 $289.1610
119+ $2.9129 $346.6351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess