EN
  • EN
  • DE

MAX1823AEUB+

Part No MAX1823AEUB+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW USB DUAL W/FB 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications USB, Peripherals
Operating Supply Current 50μA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 002946-MAX1823AEUB+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1823AEUB+ CAD Model

Description

Product Overview: MAX1823AEUB+ from Maxim Integrated

The MAX1823AEUB+ is a high-performance, compact, switch-mode, step-down regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This regulator is engineered to deliver high efficiency and reliability in a tiny µMAX package, making it ideal for space-constrained applications.

Key Features

  • High Efficiency: With an ability to convert a higher voltage to a lower voltage with minimal power loss, the MAX1823AEUB+ offers an efficiency that is beneficial for battery-powered devices, helping to extend battery life.
  • Adjustable Output: The device provides an adjustable output voltage range, allowing designers to tailor the output to match specific application requirements.
  • Low Quiescent Current: Its low quiescent current makes it suitable for use in portable equipment where power conservation is critical.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range, accommodating various power sources and ensuring versatility across multiple platforms.
  • Thermal Protection: The MAX1823AEUB+ includes built-in thermal protection features to safeguard the device and the application from overheating.
  • Compact µMAX Package: The ultra-small µMAX package allows the MAX1823AEUB+ to be used in applications where space is at a premium, without sacrificing performance.

Applications

The MAX1823AEUB+ is suitable for a wide range of applications, particularly where high efficiency and compact design are required. It's commonly used in:

  • Portable Devices
  • Battery-Powered Equipment
  • Wireless Handsets
  • PDAs and Mobile Computing
  • GPS Receivers

Conclusion

Maxim Integrated's MAX1823AEUB+ step-down regulator is an excellent choice for designers looking for a high-efficiency, space-saving power solution. Its versatile features and compact footprint make it an ideal choice for a multitude of applications, ensuring optimal performance in even the most power-sensitive devices.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess