EN
  • EN
  • DE

LTC4355IS#TRPBF

Part No LTC4355IS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 300ns
Operating Supply Current 2mA
Supply Voltage - Operating 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1063630-LTC4355IS#TRPBF
Family Name LTC4355
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4355IS#TRPBF CAD Model

Description

Product Overview: LTC4355IS#TRPBF

The LTC4355IS#TRPBF is a high-performance diode-OR controller and monitor from Linear Technology, designed to replace power Schottky diodes with N-channel MOSFETs in high-availability systems. This innovative solution offers significant improvements in system efficiency, reducing power loss and heat dissipation, which are critical in high-reliability applications.

Key Features

  • Diode-OR Controller: The LTC4355 provides seamless control of external N-channel MOSFETs to create an ideal diode function, ensuring low loss power ORing.
  • Wide Operating Voltage Range: It operates over a wide range of 9V to 80V, catering to a variety of power systems and applications.
  • Reverse Input Protection: The device can withstand reverse inputs up to -40V, protecting against incorrect power supply hookups.
  • Gate Drive for External MOSFETs: The LTC4355 includes a powerful gate driver capable of quickly turning on and off the MOSFETs, allowing for fast response times to changing conditions.
  • Load Fault Detection: The product features load fault detection, which includes overcurrent and overvoltage protection, enhancing the safety and reliability of the system.
  • Low Quiescent Current: With a low quiescent current draw, the LTC4355 ensures minimal impact on system power reserves when in standby mode.

Applications

The LTC4355IS#TRPBF is ideal for a range of applications where efficient power distribution and fault protection are essential. These include:

  • Redundant Power Supplies
  • High Availability Systems
  • Telecom Infrastructure
  • Data Centers
  • Industrial Power Systems

Quality and Reliability

The LTC4355IS#TRPBF comes in a robust, industrial-grade package that ensures operation in harsh environments, with a temperature range of -40°C to 85°C. Its design is optimized for consistent performance, making it a trusted choice for mission-critical systems where downtime is not an option.

In summary, the LTC4355IS#TRPBF by Linear Technology is a state-of-the-art solution for systems requiring efficient power management and distribution. Its ability to replace Schottky diodes with more efficient MOSFETs, coupled with its comprehensive protection features, makes it an invaluable component in designing reliable and efficient power systems.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0178 $51.3026
41+ $2.4762 $101.5242
63+ $2.3988 $151.1244
87+ $2.3214 $201.9618
112+ $2.2440 $251.3280
150+ $2.0119 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess