EN
  • EN
  • DE

MAX180ACPL+

Part No MAX180ACPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Parallel 40-Pin PDIP W / IC DAS 12BIT 100KSPS 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V, -12V, -15V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785543-MAX180ACPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX180
Introduction Date June 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX180ACPL+ CAD Model

Description

The MAX180ACPL+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated that offers exceptional accuracy and speed for a wide range of applications. Designed to operate with a single +5V supply, it features a 1.25MHz sampling rate, which makes it an ideal choice for high-speed signal processing tasks.

Key Features

  • High-Speed Operation: With a 1.25MHz sampling rate, the MAX180ACPL+ is capable of converting analog signals to digital data rapidly, making it suitable for real-time applications.
  • Low Power Consumption: The device is engineered for efficiency, requiring minimal power to operate, which helps to conserve energy in battery-powered devices.
  • 8-Bit Resolution: The ADC provides an 8-bit resolution, offering a good balance between precision and data size, which is adequate for many control and monitoring applications.
  • Single +5V Supply: The simplicity of a single +5V supply voltage eases the power design requirements, allowing for straightforward integration into existing systems.
  • Easy Interface: The MAX180ACPL+ features a parallel interface, which simplifies the connection to microcontrollers and digital signal processors.

Applications

The versatility of the MAX180ACPL+ makes it suitable for a broad range of applications, including but not limited to:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial control systems
  • Communication systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX180ACPL+ is no exception. It is built to meet the rigorous demands of industrial and commercial environments. Additionally, Maxim Integrated provides comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of the MAX180ACPL+ in their projects.

For those seeking a reliable and efficient ADC solution, the MAX180ACPL+ offers the perfect blend of speed, power efficiency, and ease of use, backed by Maxim Integrated's reputation for excellence in integrated circuit design.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess