EN
  • EN
  • DE

MAX1809EEE+TG077

Part No MAX1809EEE+TG077
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702222-MAX1809EEE+TG077
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1809EEE+TG077 CAD Model

Description

Maxim Integrated MAX1809EEE+TG077: High-Efficiency Power Management IC

The MAX1809EEE+TG077 from Maxim Integrated is a top-of-the-line power management integrated circuit (PMIC) designed to deliver high efficiency and reliability for a variety of applications. This versatile component is an excellent choice for designers looking to streamline their power supply design with a compact, powerful solution.

With its advanced architecture, the MAX1809EEE+TG077 provides a high-efficiency, step-down DC-DC converter that is capable of delivering a continuous output current of up to 2A. The device operates over a wide input voltage range, making it suitable for battery-powered applications, as well as for systems that require a stable power source derived from a higher voltage input.

The PMIC features a fixed 3.3V output voltage, which is a common requirement for many digital circuits, ensuring compatibility with a broad range of components. Additionally, its high switching frequency allows for the use of small, low-cost external components, such as inductors and capacitors, which helps reduce the overall footprint and bill of materials for the end product.

One of the key benefits of the MAX1809EEE+TG077 is its integrated thermal overload protection, which ensures safe operation under excessive load conditions. The device also includes overvoltage and undervoltage lockout protections, safeguarding the system against abnormal input voltage conditions. Furthermore, the PMIC boasts a low quiescent current, which is critical for maximizing battery life in portable devices.

The MAX1809EEE+TG077 is available in a compact 16-pin QSOP package, which is well-suited for space-constrained applications. This package is designed to optimize thermal performance and reliability, ensuring stable operation across a wide temperature range.

In summary, the Maxim Integrated MAX1809EEE+TG077 is a high-performance power management solution that offers efficiency, versatility, and protection features. It is an ideal choice for engineers and designers looking to improve the power efficiency and reliability of their systems, while minimizing the design footprint and component count.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess