EN
  • EN
  • DE

MAX1800EHJ

Part No MAX1800EHJ
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISOR DIGIT CAM PWR SUP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Camera
Current - Supply 375µA
Voltage - Supply 700mV ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number MAX1800
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209108-MAX1800EHJ
Ultra Librarian 3D Model Ultra Librarian MAX1800EHJ CAD Model

Description

The MAX1800EHJ is a high-efficiency, low-voltage, step-down DC-DC converter designed by Maxim Integrated to meet the rigorous power supply requirements of modern electronic devices. This compact and robust integrated circuit is engineered to provide a reliable and stable voltage supply, ensuring optimal performance and extended battery life for portable applications.

Key Features:

  • High Efficiency: The device features a high efficiency of up to 95%, minimizing power loss and heat generation, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for versatile use in various applications that require different voltage levels.
  • Low Dropout Operation: Its low dropout capability ensures stable output even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Compact Size: The MAX1800EHJ comes in a space-saving TQFN package, which is perfect for space-constrained applications.
  • Integrated Features: It includes an internal switch, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 1.425V to 3.6V, accommodating a variety of power sources.
  • Protection Features: The MAX1800EHJ provides comprehensive protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the device.

Applications:

The versatile nature of the MAX1800EHJ makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Digital cameras and MP3 players
  • GPS receivers
  • Point-of-load power supplies

With its combination of high efficiency, adjustable output, and compact form factor, the MAX1800EHJ from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4971 $59.9768
19+ $6.1515 $116.8785
30+ $5.9586 $178.7580
41+ $5.7669 $236.4429
52+ $5.5752 $289.9104
70+ $4.9977 $349.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess