EN
  • EN
  • DE

MAX17840AGUN/V

Part No MAX17840AGUN/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702191-MAX17840AGUN/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17840AGUN/V CAD Model

Description

Product Overview: MAX17840AGUN/V from Maxim Integrated

The MAX17840AGUN/V is a high-performance battery management system (BMS) IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced IC is specifically engineered to meet the rigorous demands of automotive and energy storage applications, providing precise battery monitoring and balancing functionalities.

Key Features:

  • High Accuracy: The MAX17840AGUN/V offers exceptional voltage measurement accuracy, which is critical for ensuring the longevity and safety of battery packs.
  • Robust Communication: It employs Maxim Integrated's unique daisy-chain architecture and high-speed differential UART-based communication protocol for robust noise immunity and scalability across battery modules.
  • Integrated Cell Balancing: The device supports passive cell balancing, which helps to maximize the capacity and lifespan of each cell within a battery pack.
  • Advanced Diagnostics: Comprehensive diagnostic features enable early detection of potential issues, enhancing the overall reliability of the BMS.

Applications:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems (ESS)
  • Backup Power Systems

The MAX17840AGUN/V is tailored to simplify the design and improve the performance of energy systems. Its compact form factor integrates seamlessly into various battery configurations, making it an ideal solution for designers looking to optimize their BMS with a reliable and accurate monitoring IC.

Maxim Integrated's commitment to quality is evident in the MAX17840AGUN/V, which is built to meet the stringent standards of the automotive industry. Its advanced features ensure that battery systems operate safely, efficiently, and with a longer service life, thereby contributing to the advancement of clean energy technology and sustainable transportation solutions.

For those seeking an industry-leading BMS IC that combines precision, reliability, and cutting-edge technology, the MAX17840AGUN/V from Maxim Integrated stands out as an exceptional choice.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3993 $73.1979
6+ $20.0200 $120.1200
9+ $19.3943 $174.5487
13+ $18.7688 $243.9944
16+ $18.1431 $290.2896
22+ $16.2663 $357.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,535 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess