The MAX1782ETM+TC8C from Maxim Integrated is a sophisticated battery monitor and protector designed specifically for lithium-ion (Li-ion) batteries used in a wide range of portable devices and electric vehicles. This high-precision IC provides critical functions such as voltage monitoring, temperature control, and cell balancing to ensure safe operation and maximize battery life.
Key Features
- High-Accuracy Monitoring: The device is capable of monitoring multiple cells with exceptional accuracy, which is crucial for maintaining the longevity and efficiency of a battery pack.
- Integrated Cell Balancing: It includes an integrated cell balancing function that equalizes the charge across all cells, helping to extend the battery pack's overall life.
- Temperature Monitoring: The MAX1782ETM+TC8C comes with temperature sensors to prevent overheating, a critical safety feature for Li-ion batteries.
- Communication Interface: It supports an I2C/SMBus compatible interface, allowing for easy communication with a microcontroller or processor.
- Protection Features: The device includes a range of protection features such as overvoltage, undervoltage, and overtemperature protection, ensuring the safe operation of the battery pack.
Applications
The versatility of the MAX1782ETM+TC8C makes it suitable for a variety of applications, including:
- Portable Electronics
- Electric Vehicles
- Energy Storage Systems
- Uninterruptible Power Supplies (UPS)
- Medical Devices
Technical Specifications
| Parameter |
Value |
| Package/Case |
48-TQFN-EP |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
2.7V to 5.5V |
Overall, the MAX1782ETM+TC8C is an all-in-one solution for battery monitoring and protection, providing the reliability and performance required for high-end battery management systems.