EN
  • EN
  • DE

PCA9541PW/02,118

Part No PCA9541PW/02,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Applications 2-Channel I2C Multiplexer
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269725-PCA9541PW/02,118
Ultra Librarian 3D Model Ultra Librarian PCA9541PW/02,118 CAD Model

Description

Product Overview: NXP PCA9541PW/02,118

The NXP PCA9541PW/02,118 is a versatile, high-quality 2-to-1 I²C-bus master selector designed with multiplexing in mind. This innovative component allows two masters to communicate with a single slave device, effectively managing I²C-bus communications without conflicts. It is an essential tool for complex systems where multiple controllers need to interact with the same peripheral devices.

Key Features

  • Multi-Master Support: The PCA9541PW/02,118 facilitates seamless communication by allowing two master devices to share a single I²C-bus connection with a slave device.
  • Channel Selection: An active-low interrupt input is provided for each master, enabling easy channel selection via an external interrupt.
  • Low Standby Current: With its low-power design, the device ensures minimal power consumption when in standby mode, making it suitable for power-sensitive applications.
  • High Noise Immunity: Designed to withstand the rigorous demands of industrial environments, it features built-in noise-filtering capabilities to maintain signal integrity.
  • Compatibility: The PCA9541PW/02,118 is compatible with I²C-bus Fast-mode Plus and supports standard I²C-bus protocols.

Applications

The PCA9541PW/02,118 is ideal for a range of applications, particularly in situations where system complexity requires the use of multiple I²C masters. Common use cases include:

  • Redundant systems where a secondary controller takes over if the primary controller fails.
  • Systems with multiple controllers that need to access the same peripheral devices without bus contention.
  • Server systems where different subsystems need to access shared resources such as sensors or EEPROMs.

Technical Specifications

The device comes in a TSSOP16 package and operates over the -40°C to +85°C temperature range. It supports bus speeds of up to 1 Mbit/s and offers 5.5 V tolerant I/O ports despite operating at a supply voltage of 2.3 V to 5.5 V, ensuring compatibility with a wide range of I²C devices and systems.

Ordering Information

The NXP PCA9541PW/02,118 is available for order under the specified part number. For volume pricing, sample requests, or to locate a distributor, please visit the NXP Semiconductors official website or contact an authorized NXP distributor.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8355 $62.6840
18+ $6.4299 $115.7382
28+ $6.2289 $174.4092
39+ $6.0279 $235.0881
50+ $5.8270 $291.3500
67+ $5.2241 $350.0147
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess