EN
  • EN
  • DE

MAX1781SING

Part No MAX1781SING
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702182-MAX1781SING
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1781SING CAD Model

Description

Maxim Integrated MAX1781SING Battery Management IC

The Maxim Integrated MAX1781SING is a sophisticated battery management integrated circuit (IC) designed to optimize the performance and extend the lifespan of multi-cell battery packs. This IC is specifically engineered to meet the rigorous demands of modern portable devices, electric vehicles, and energy storage systems that require precise battery monitoring and management capabilities.

At the heart of the MAX1781SING is its precision measurement system, capable of monitoring several battery cell voltages with exceptional accuracy. This ensures that each cell within the battery pack is kept within its safe operating area, thereby preventing overcharging and deep discharge situations that can significantly impair battery health and safety.

The device also features a robust cell-balancing function that actively equalizes the charge across all cells in the battery pack. This balancing act is crucial for maintaining the pack's overall efficiency and longevity, as it helps to prevent individual cells from being overworked or underutilized. By ensuring all cells contribute equally to the pack's output, the MAX1781SING maximizes the usable capacity of the battery and extends its service life.

Communication with the MAX1781SING is facilitated through an I²C interface, which allows for easy integration into existing battery management systems. This interface enables the host controller to access real-time data on cell voltages, state of charge, and health status, as well as to configure the IC's various parameters to suit specific application needs.

Ensuring safety is a top priority, and the MAX1781SING incorporates multiple protection features. These include overvoltage, undervoltage, and overtemperature detection, which trigger alarms to alert the system in the event of abnormal conditions. The IC's built-in safety mechanisms help to prevent catastrophic failures and contribute to a safer operational environment for the battery pack.

Overall, the Maxim Integrated MAX1781SING is a versatile and reliable solution for advanced battery management. Its precision monitoring, cell balancing, and safety features make it an ideal choice for engineers looking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess