EN
  • EN
  • DE

MAX500CPE+

Part No MAX500CPE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704374-MAX500CPE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX500CPE+ CAD Model

Description

Introducing the MAX500CPE+ from Maxim Integrated

The MAX500CPE+ is a cutting-edge quad voltage-output, 8-bit digital-to-analog converter (DAC) designed to deliver precision and performance in a compact package. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product is an ideal solution for applications requiring high-accuracy DACs with low power consumption.

Engineered with the user in mind, the MAX500CPE+ features four DACs in one package, each with its own voltage output. This multi-channel capability allows for greater flexibility and simplifies design in complex systems. The 8-bit resolution of each DAC ensures fine-tuned control over output voltages, making it perfect for precision tasks.

The device operates from a single +5V supply, minimizing power requirements and making it suitable for portable and battery-powered applications. Its power-saving design does not compromise on performance, delivering a settling time of just 1 microsecond, which enables swift and responsive changes to the output voltage when needed.

Integration is straightforward with the MAX500CPE+, thanks to its simple 3-wire serial interface. This interface is SPI™/QSPI™ and MICROWIRE™ compatible, ensuring easy communication with most microcontrollers and digital systems. Additionally, the device's 16-pin DIP (Dual In-line Package) or SO (Small Outline) package options provide versatility for various PCB layouts and space-constrained environments.

The MAX500CPE+ boasts a DNL (Differential Non-Linearity) of less than ±1 LSB and an INL (Integral Non-Linearity) of less than ±1.5 LSB, ensuring accurate and linear voltage outputs for precise control in critical applications. Its wide operating temperature range from -40°C to +85°C guarantees reliable performance across diverse environmental conditions.

Whether you're designing industrial control systems, automated test equipment, or any other application that demands high-performance DACs, the MAX500CPE+ from Maxim Integrated is an excellent choice that promises to meet and exceed your analog output requirements.

For further information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team. The MAX500CPE+ is not only a testament to Maxim Integrated's commitment to quality but also an investment in the reliability and efficiency of your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess