EN
  • EN
  • DE

MAX886OEA

Part No MAX886OEA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707064-MAX886OEA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX886OEA CAD Model

Description

Introducing the MAX8860EA Power Management IC from Maxim Integrated

The MAX8860EA from Maxim Integrated is a premium power management integrated circuit (IC) designed for precision, efficiency, and reliability. This advanced component is tailored to meet the stringent power requirements of portable electronic devices, such as PDAs, mobile phones, and wireless equipment. Its compact form factor and low dropout voltage make it an ideal choice for space-constrained applications that demand high performance.

Key Features of the MAX8860EA

  • High Accuracy: The MAX8860EA offers impressive output voltage accuracy, ensuring stable operation of the powered device, which is critical for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout voltage design, this IC maintains efficient operation even when the input voltage is close to the output voltage, thereby preserving battery life and enhancing overall system efficiency.
  • Power-Saving Shutdown Mode: To further extend battery life, the MAX8860EA includes a shutdown mode that reduces the supply current to an absolute minimum when the device is not in use.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature ranges, protecting both the IC and the application from potential heat damage.
  • Current Limiting: The current-limiting feature of the MAX8860EA safeguards the IC and the application from overcurrent conditions, which could otherwise lead to component failure.

Applications

The versatility of the MAX8860EA makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Portable consumer electronics
  • Handheld devices
  • Wireless communication equipment
  • Battery-powered devices

Maxim Integrated's commitment to quality and innovation is evident in the MAX8860EA. This power management IC is designed to meet the needs of modern electronic devices that require efficient, reliable power delivery in a compact package. With its advanced features and robust protection mechanisms, the MAX8860EA stands out as a superior choice for designers looking to enhance the performance and longevity of their products.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess