EN
  • EN
  • DE

MAX17811GTL

Part No MAX17811GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702177-MAX17811GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17811GTL CAD Model

Description

Maxim Integrated's MAX17811GTL: A Cutting-Edge Battery Management Solution

Maxim Integrated's MAX17811GTL is a state-of-the-art battery management device designed to cater to the demanding needs of modern battery-powered applications. This high-performance integrated circuit is engineered to deliver precise monitoring, protection, and cell balancing functionalities for lithium-ion and lithium-polymer batteries, making it an ideal choice for electric vehicles, energy storage systems, and portable power devices.

Advanced Monitoring Capabilities

The MAX17811GTL offers comprehensive monitoring features that ensure the safety and efficiency of battery packs. It is capable of measuring voltage, current, and temperature with high accuracy, which is critical for maintaining the optimal performance of the battery system. This device supports a wide range of cell configurations, allowing for flexible adaptation to various battery pack designs.

Robust Protection Mechanisms

Safety is a paramount concern in battery management, and the MAX17811GTL is equipped with robust protection mechanisms to prevent overcharging, deep discharging, and other hazardous conditions. These features help to extend the lifespan of the battery and safeguard against potential failures that could lead to costly downtime or damage to the system.

Efficient Cell Balancing

Ensuring that all cells within a battery pack operate at a similar state of charge is essential for maximizing capacity and longevity. The MAX17811GTL incorporates an advanced cell balancing algorithm that actively manages the charge distribution across the battery pack, enhancing the overall performance and extending the usable life of the battery cells.

Communication and Integration

Communication with the host system is streamlined through a robust interface that supports multiple communication protocols. This allows for easy integration into existing systems and provides real-time data for monitoring and control purposes. The MAX17811GTL's compact form factor also ensures that it can be seamlessly integrated into space-constrained applications without compromising performance.

In summary, the MAX17811GTL from Maxim Integrated is a comprehensive solution for battery management that combines precision, safety, and efficiency. Its advanced features make it an indispensable component for designers and engineers looking to enhance the reliability and performance of their battery-powered systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7341 $68.6705
11+ $11.2693 $123.9623
16+ $10.9171 $174.6736
22+ $10.5648 $232.4256
29+ $10.2137 $296.1973
38+ $9.1568 $347.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess