EN
  • EN
  • DE

LTC1821-1BIGW#PBF

Part No LTC1821-1BIGW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-BIT VOUT, FAST SETTLING DAC / 16 Bit Digital to Analog Converter 1 36-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 16
Number of D/A Converters 1
Settling Time 2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 16.5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC1821-1BIGW#PBF,ANALINLTC1821-1BIGW#PBF
Standard Package 1
Win Source Part Number 1323178-LTC1821-1BIGW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1821-1BIGW#PBF CAD Model

Description

LTC1821-1BIGW#PBF - High Precision, 16-Bit Digital-to-Analog Converter

The LTC1821-1BIGW#PBF is a state-of-the-art 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver exceptional accuracy and performance for demanding applications. This high-precision DAC is a perfect choice for professional-grade audio equipment, industrial control systems, and precision instrumentation where reliable and accurate analog output is critical.

Key Features:

  • High Resolution: With a 16-bit resolution, the LTC1821-1BIGW#PBF provides fine-grain output with minimal quantization error, ensuring smooth and precise analog signal generation.
  • Monotonic Performance: The DAC guarantees monotonic performance over the entire operating temperature range, which means the output will increase or remain constant with an increase in the digital input, ensuring stability and predictability in control systems.
  • Low Glitch Impulse: It features an ultra-low glitch impulse, which minimizes the transient voltage spikes that occur during output transitions, thus reducing noise and potential disturbances in sensitive applications.
  • Settling Time: The device boasts a fast settling time, allowing the output to stabilize quickly after a change in the input code, which is crucial for high-speed and real-time applications.
  • Flexible Supply Voltage: It operates on a wide supply voltage range, accommodating various system design requirements and ensuring compatibility with both 5V and 3.3V logic levels.
  • Power Efficiency: This DAC is designed for power-sensitive applications, offering high performance with low power consumption, which helps in extending the life of battery-powered devices.

Applications:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment

The LTC1821-1BIGW#PBF is available in a 24-lead SSOP package, providing a compact footprint for space-constrained applications. Its robust design and high reliability make it an ideal choice for engineers and designers looking to incorporate a high-quality DAC into their systems. With Linear Technology's reputation for precision components, you can expect consistent performance and durability from the LTC1821-1BIGW#PBF.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess