EN
  • EN
  • DE

MAX17497AATE+T

Part No MAX17497AATE+T
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CONVERTER 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Supply Voltage 4.5 V ~ 29 V
Duty Cycle 94.5%
Frequency - Switching 250kHz
Fault Protection Current Limiting, Over Voltage
Control Features EN, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Mounting SMD
Win Source Part Number 763757-MAX17497AATE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17497A
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX17497AATE+T CAD Model

Description

Maxim Integrated's MAX17497AATE+T - Power Management IC

The MAX17497AATE+T is a sophisticated and versatile power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to the demanding needs of compact and energy-efficient applications. This high-performance component is suitable for a wide range of devices, including consumer electronics, telecommunications, and industrial systems, where reliable and efficient power conversion is crucial.

At the heart of the MAX17497AATE+T lies a highly integrated, peak-current-mode, fixed-frequency, pulse-width modulation (PWM) controller. It is capable of operating in either discontinuous conduction mode (DCM) or continuous conduction mode (CCM), providing flexibility in design choices to optimize for efficiency or size. The device supports a wide input voltage range from 4.5V to 36V, making it adaptable to various power sources and capable of withstanding supply voltage transients, which is essential for industrial and automotive applications.

The PMIC is designed with a high degree of integration, which includes an internal 1.2A, 50V switch, reducing the need for external components and simplifying the overall design. This integration aids in minimizing the PCB footprint and can lead to cost savings in both the bill of materials and assembly.

One of the key features of the MAX17497AATE+T is its ability to provide a high level of performance while maintaining energy efficiency. It achieves this through advanced features such as frequency foldback and burst mode operation, which help to reduce power consumption at light loads. Moreover, the device's thermal shutdown, overvoltage, and undervoltage protection features ensure safe operation under abnormal operating conditions, protecting both the power supply and the load.

The MAX17497AATE+T is available in a 16-pin TQFN package with an exposed pad, which aids in thermal management. The compact form factor and the high level of integration make it an excellent choice for space-constrained applications. Maxim Integrated's commitment to quality ensures that this PMIC provides a reliable and durable solution for managing power in a variety of electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess