EN
  • EN
  • DE

MAX1744AEUB+

Part No MAX1744AEUB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702120-MAX1744AEUB+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1744AEUB+ CAD Model

Description

Product Overview: MAX1744AEUB+ from Maxim Integrated

The MAX1744AEUB+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This particular model is engineered to deliver a continuous output current of up to 500mA, making it an excellent choice for a wide range of applications that require stable and efficient power supply.

Key Features

  • Output Voltage: This regulator offers a fixed output voltage, ensuring a consistent and reliable power supply for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout voltage, the MAX1744AEUB+ maintains regulation even when the supply voltage is very close to the output voltage, which enhances efficiency and prolongs battery life in portable devices.
  • High Output Accuracy: The device boasts high output voltage accuracy, which is critical for powering precision circuits.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device and the system from damage due to overheating.
  • Package: The regulator comes in a compact, surface-mount μMAX package, which is ideal for space-constrained applications.

Applications

The MAX1744AEUB+ is versatile in its use, suitable for a variety of applications including:

  • Battery-Powered Devices
  • Handheld Instruments
  • Portable Medical Equipment
  • Consumer Electronics
  • Wireless Communication Systems

Technical Specifications

Some of the technical specifications of the MAX1744AEUB+ include:

  • Input Voltage Range: 2.5V to 6.5V
  • Fixed Output Voltage Options
  • Output Current: Up to 500mA
  • Low Dropout Voltage
  • Thermal Overload Protection
  • Package: 10-Pin μMAX

In conclusion, the MAX1744AEUB+ by Maxim Integrated is a reliable and efficient linear regulator that offers stability and precision for a multitude of electronic applications. Its low dropout voltage, high output accuracy, and thermal protection make it a top choice for designers seeking to optimize the performance and safety of their power supply systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $3.2176

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess