EN
  • EN
  • DE

MAX17408GTI+

Part No MAX17408GTI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR PWM CPU 1PH VR11 TQFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX17408
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 702109-MAX17408GTI+
Ultra Librarian 3D Model Ultra Librarian MAX17408GTI+ CAD Model

Description

The MAX17408GTI+ from Maxim Integrated is a highly integrated, multi-phase, synchronous buck controller designed specifically for precision voltage regulation in high-performance applications. This advanced controller is engineered to meet the rigorous demands of computing systems, servers, and networking equipment that require stable and efficient power delivery.

Key Features

  • Multi-Phase Operation: The MAX17408GTI+ supports multi-phase operation, which allows for better thermal management, reduced stress on individual components, and improved transient response.
  • High-Efficiency: The controller's synchronous operation enables high efficiency, which is crucial for reducing power loss and heat generation in dense electronic systems.
  • Flexible Voltage Regulation: It offers a wide input voltage range and an adjustable output voltage, making it suitable for a variety of applications and ensuring compatibility with different system architectures.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, the MAX17408GTI+ simplifies design and reduces external component count.
  • Advanced Control Loop: The device features a proprietary control loop that provides fast transient response and excellent load regulation, ensuring consistent performance under varying load conditions.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the controller for specific application requirements, balancing efficiency and component size.

Applications

  • High-Performance Computing Systems
  • Networking and Telecommunication Equipment
  • Server and Storage Systems
  • Graphics Cards and Workstations

Technical Specifications

The MAX17408GTI+ operates over a wide input voltage range and can deliver a precisely regulated output voltage with high accuracy. It features overvoltage, undervoltage, and overcurrent protection to ensure the safety and reliability of the end application. The device comes in a compact, thermally enhanced 28-pin TQFN package, which is ideal for space-constrained applications.

For engineers and designers looking for a robust and flexible voltage regulation solution, the MAX17408GTI+ offers the performance and features necessary to build state-of-the-art power delivery systems for high-end electronics.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess