Introducing the BZX284-C5V1 Zener Diode from NXP Semiconductors
The BZX284-C5V1 is a high-precision Zener diode designed by NXP Semiconductors, a leader in the industry known for its robust and innovative components. This Zener diode is engineered to provide a precise voltage regulation solution, making it an essential component for a wide range of electronic circuits.
Key Features
- Voltage Precision: The BZX284-C5V1 offers a nominal Zener voltage of 5.1V, which is ideal for applications requiring an accurate and stable reference voltage.
- Power Dissipation: With a power dissipation of 400 mW, this diode can sustain a moderate level of power without compromising performance, ensuring reliability in various operating conditions.
- Compact Package: Enclosed in a small SOD110 package, it is suitable for high-density circuit boards where space is at a premium.
- Wide Operating Temperature Range: The device operates effectively within a temperature range of -65°C to +150°C, making it versatile for use in diverse environments.
Applications
The BZX284-C5V1 is utilized in a plethora of applications that necessitate precise voltage regulation. These include:
- Power supply stabilization
- Voltage reference in analog circuits
- Surge and overvoltage protection in sensitive electronics
- Energy management systems
- Automotive and consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX284-C5V1 Zener diode is no exception, undergoing rigorous testing to ensure it performs to specifications under a variety of conditions. This commitment to quality ensures that the BZX284-C5V1 is a component you can rely on for your critical circuit designs.
Conclusion
Whether you are designing power management systems, consumer electronics, or automotive applications, the BZX284-C5V1 Zener diode from NXP Semiconductors offers a compact, reliable, and precise voltage regulation solution. Its robust design and versatile performance make it an excellent choice for engineers looking for a high-quality Zener diode.