EN
  • EN
  • DE

MAX173EWG+

Part No MAX173EWG+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702108-MAX173EWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX173EWG+ CAD Model

Description

Maxim Integrated's MAX173EWG+ High-Efficiency ADC

The MAX173EWG+ is a sophisticated analog-to-digital converter (ADC) engineered by Maxim Integrated, a company renowned for its high-performance semiconductor products. This component is a pivotal element in systems that require precise digital representation of analog signals. It is designed for high-speed applications, offering a remarkable combination of speed, accuracy, and power efficiency.

Key Features

  • Resolution: The MAX173EWG+ boasts a 12-bit resolution, providing fine detail in the digital representation of analog inputs.
  • Sampling Rate: With a high sampling rate, this ADC is capable of converting analog signals at a rapid pace, making it ideal for high-speed data acquisition.
  • Low Power Consumption: Despite its performance, the device is designed to operate with minimal power draw, which is crucial for battery-powered or energy-sensitive applications.
  • Dual-Mode Operation: It offers both track/hold and successive-approximation modes, giving designers flexibility in how they capture and convert signals.

Applications

The MAX173EWG+ is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation
  • Communication systems

Technical Specifications

With an operating temperature range of 0°C to +70°C, the MAX173EWG+ is suitable for most commercial environments. Its 24-pin WSOIC package allows for a compact footprint on printed circuit boards, essential for space-constrained applications. The device also features a 5V single supply voltage, which simplifies power supply design.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX173EWG+ is no exception, as it is built to meet stringent quality standards, ensuring reliable performance in critical applications.

In summary, the MAX173EWG+ from Maxim Integrated is a high-efficiency, 12-bit ADC that offers an excellent balance of speed, power efficiency, and precision. Its robust feature set and flexible operation modes make it a top choice for designers looking to integrate high-speed analog-to-digital conversion into their systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess