EN
  • EN
  • DE

MAX172ACWG+

Part No MAX172ACWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT CMOS 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 5V, -12V, -15V
Voltage - Supply, Digital 5V, -12V, -15V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 138854-MAX172ACWG+
Ultra Librarian 3D Model Ultra Librarian MAX172ACWG+ CAD Model

Description

The MAX172ACWG+ is a high-performance, 18-bit analog-to-digital converter (ADC) from Maxim Integrated, renowned for its precision and accuracy. This ADC is designed to cater to applications requiring high-resolution signal conversion, such as medical instrumentation, industrial process control, and scientific measurement systems.

Key Features

  • Resolution: The MAX172ACWG+ boasts an 18-bit resolution, ensuring fine detail in the analog signal is captured and converted with high fidelity.
  • Sampling Rate: It offers a flexible sampling rate, which allows users to balance between speed and power consumption according to their specific application needs.
  • Low Noise: Designed with low noise in mind, it maintains signal integrity, which is critical for precision measurement and control systems.
  • Input Range: The device features a wide input range, making it versatile for various signal types and amplitudes.
  • Interface: It comes with a serial interface for easy integration with microcontrollers and digital systems.
  • Package: The MAX172ACWG+ is available in a 24-pin SOIC package, which is suitable for surface mount technology and fits well in space-constrained applications.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The MAX172ACWG+ is ideal for a variety of high-accuracy applications, including:

  • Medical Imaging Systems
  • Precision Data Acquisition
  • Industrial Automation and Process Control
  • Scientific Research Equipment
  • Seismic Data Analysis

Reliability and Support

Maxim Integrated provides comprehensive technical support for the MAX172ACWG+, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their designs. With its robust design and Maxim's commitment to quality, the MAX172ACWG+ is a reliable choice for systems where precision is paramount.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess