EN
  • EN
  • DE

MAX1726EUB-T

Part No MAX1726EUB-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702095-MAX1726EUB-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1726EUB-T CAD Model

Description

Maxim Integrated MAX1726EUB-T Fuel Gauge IC

The MAX1726EUB-T from Maxim Integrated is a high-precision fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This compact, power-efficient IC is ideal for portable devices where battery life prediction is crucial, such as smartphones, tablets, and wireless headphones.

With its ModelGauge™ algorithm, the MAX1726EUB-T eliminates the need for battery characterization for most applications. This advanced algorithm provides state-of-charge (SOC) estimations based on voltage, temperature, and current, offering a reliable gauge of the remaining battery life. This enables devices to give users timely warnings on low battery conditions, enhancing user experience by preventing unexpected shutdowns.

The IC integrates a variety of features to ensure comprehensive battery monitoring. It includes temperature-compensated measurements that provide consistent performance across a wide range of operating conditions. The MAX1726EUB-T also features an automatic black-box recorder that logs the final system and battery parameters before a system failure, aiding in failure analysis and diagnostics.

Designed with convenience in mind, the MAX1726EUB-T comes in a tiny 10-pin µMAX package, making it suitable for space-constrained applications. Its I2C interface allows for easy integration into existing designs, enabling communication with microcontrollers for battery data reporting and diagnostics.

Key specifications of the MAX1726EUB-T include:

  • High accuracy in measuring state of charge (SOC)
  • ModelGauge m5 EZ algorithm requires no battery characterization
  • Low quiescent current for extended battery life
  • Robust alert system for voltage, temperature, and SOC thresholds
  • Automatic data logging for failure analysis
  • Temperature compensation for reliable operation under varying conditions

Maxim Integrated's commitment to quality and reliability is evident in the MAX1726EUB-T, making it a trusted choice for battery management in portable electronics. Its advanced feature set and ease of use make it a valuable component for designers looking to enhance the performance and user satisfaction of their battery-powered devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5967 $61.1439
40+ $2.9510 $118.0400
61+ $2.8598 $174.4478
84+ $2.7674 $232.4616
108+ $2.6750 $288.9000
145+ $2.3978 $347.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess