EN
  • EN
  • DE

MAX1724EZK50+TG104

Part No MAX1724EZK50+TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702093-MAX1724EZK50+TG104
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1724EZK50+TG104 CAD Model

Description

Maxim Integrated MAX1724EZK50+TG104 Step-Up DC-DC Converter

The MAX1724EZK50+TG104 from Maxim Integrated is a high-efficiency, low-quiescent-current step-up DC-DC converter that is ideal for battery-powered applications. This compact and powerful component is designed to operate from an input voltage as low as 0.7V, making it perfect for single-cell or dual-cell battery operations.

This DC-DC converter is capable of delivering a fixed 5V output voltage, which is essential for powering devices that require a stable voltage supply. With its high 87% efficiency at 300mA load, the MAX1724EZK50+TG104 ensures that the maximum amount of power is transferred from the source to the load, thereby extending battery life and improving overall system performance.

One of the standout features of the MAX1724EZK50+TG104 is its ultra-low quiescent current of only 17µA, which significantly reduces power consumption when the device is in standby mode. This makes the product an excellent choice for portable devices where power conservation is critical.

The device is housed in a compact SOT-23 package, which is highly valued in space-constrained applications. It offers a simple and effective solution for power management with minimal external components required, thereby simplifying design and reducing overall system cost.

In terms of protection, the MAX1724EZK50+TG104 includes a range of features to ensure the safe operation of the connected devices. It comes with a built-in over-temperature protection and current limit to prevent damage from excessive heat or current conditions. Additionally, the shutdown feature allows the device to be turned off, reducing the current consumption to a mere 0.1µA.

Overall, the MAX1724EZK50+TG104 from Maxim Integrated is a robust, efficient, and versatile step-up converter that is well-suited for a variety of applications, including but not limited to handheld devices, wireless mice, medical instruments, and MP3 players. Its high efficiency, low quiescent current, and fixed output voltage make it a reliable choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7803 $60.4848
38+ $3.1012 $117.8456
58+ $3.0042 $174.2436
80+ $2.9071 $232.5680
103+ $2.8113 $289.5639
138+ $2.5202 $347.7876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess