7MBP25VDA120-50 IGBT Power Module
The 7MBP25VDA120-50 is a robust Insulated Gate Bipolar Transistor (IGBT) module known for its high efficiency and reliability in power control applications. Suitable for a variety of high-power devices, this component is essential for efficient energy management and system stability.
- Applications:
- Industrial Motor Drives
- Inverters for Renewable Energy Systems
- Uninterruptible Power Supplies (UPS)
- Features and Benefits:
- High Current Rating of 25A for Better Performance
- Low Power Losses for Enhanced Efficiency
- Compact Design for Easy Integration
- Built-in Temperature Sensing for Safety
- Additional Details:
- Voltage Rating: 1200V
- Switching Frequency: High
- Package Type: Module