EN
  • EN
  • DE

MAX1721EUT+C8X

Part No MAX1721EUT+C8X
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829657-MAX1721EUT+C8X
Ultra Librarian 3D Model Ultra Librarian MAX1721EUT+C8X CAD Model

Description

Maxim Integrated MAX1721EUT+C8X Product Overview

The MAX1721EUT+C8X is a highly efficient, compact, and versatile step-up DC-DC converter from Maxim Integrated, designed to cater to a wide range of applications that require a small footprint and high performance. This advanced power solution is ideal for portable devices, where space is at a premium and energy efficiency is crucial.

Key Features

  • High Efficiency: The MAX1721EUT+C8X boasts a high conversion efficiency, which is essential for maximizing battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V using external resistors, providing flexibility for different design requirements.
  • Low Quiescent Current: With its low quiescent current, this converter minimizes the drain on the battery when in standby mode, further extending the operational life of the device.
  • Small SOT23 Package: The device comes in a tiny, 6-pin SOT23 package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: The input voltage range of 0.7V to 5.5V allows for compatibility with a variety of power sources, from single-cell batteries to regulated 5V supplies.

Applications

The MAX1721EUT+C8X is suitable for a multitude of applications, including but not limited to:

  • Portable consumer electronics such as digital cameras, MP3 players, and handheld gaming devices
  • Wireless peripherals and Bluetooth-enabled devices
  • Medical devices like portable diagnostic equipment
  • Energy harvesting and backup power supplies

Reliability and Performance

Maxim Integrated is renowned for its commitment to reliability and performance, and the MAX1721EUT+C8X is no exception. It is designed to meet the stringent requirements of modern electronic devices, ensuring stable operation under varying conditions. With built-in features such as thermal overload protection and a soft-start mechanism to prevent inrush current at startup, this step-up converter is engineered to provide a reliable power solution for your application.

Whether you are developing a new portable device or looking to improve the power efficiency of an existing product, the MAX1721EUT+C8X from Maxim Integrated offers a highly integrated and efficient solution that can help you achieve your design goals.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess