EN
  • EN
  • DE
  • IT

MAX17103ETJ+C9R

Part No MAX17103ETJ+C9R
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702075-MAX17103ETJ+C9R
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17103ETJ+C9R CAD Model

Description

The MAX17103ETJ+C9R is a high-performance, versatile power-management integrated circuit (PMIC) developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This PMIC is specifically engineered to provide efficient power conversion and management for a wide range of applications, including but not limited to, portable devices, computing systems, and telecommunications equipment.

Key Features

  • Multiple Output Voltages: The MAX17103ETJ+C9R features multiple regulated output voltages, which are crucial for powering different components within a system, such as CPUs, GPUs, memory, and peripheral devices.
  • High Efficiency: With its advanced design, this PMIC ensures high-efficiency power conversion, which translates to extended battery life in portable devices and reduced heat generation in all applications.
  • Integrated Power MOSFETs: The inclusion of integrated power MOSFETs simplifies the design and reduces the external component count, leading to a more compact and cost-effective power solution.
  • Programmable Sequencing: The device allows for programmable power sequencing, enabling designers to tailor the power-up and power-down sequences to the specific needs of their system.

Technical Specifications

  • Package/Case: 32-WFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: Ranges from -40°C to +85°C, making it suitable for use in a variety of environmental conditions.
  • Output Configuration: The PMIC provides a multi-channel output, ensuring that various components can be powered independently and efficiently.

Applications

The MAX17103ETJ+C9R is ideal for deployment in systems that require reliable and efficient power management. Its compact size and high level of integration make it particularly well-suited for space-constrained applications such as laptops, tablets, and other portable electronic devices. Additionally, its robust design ensures performance in industrial and telecommunications equipment, where consistent and reliable power delivery is critical.

Ordering Information

The MAX17103ETJ+C9R is available for order, and interested customers can obtain this PMIC through Maxim Integrated's authorized distributors or by visiting the company's website for direct purchase options.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5259 $92.5259
2+ $89.6349 $179.2698
3+ $86.7428 $260.2284
4+ $83.8518 $335.4072
5+ $75.1778 $375.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess