EN
  • EN
  • DE

MAX17079GTL+W

Part No MAX17079GTL+W
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 4-LEVEL Or 2-LEVEL Logic to High-voltage Level Shifter For T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Max Power Dissipation 2.8571 W
Max Supply Voltage 18 V
Min Operating Temperature -40 °C
Min Supply Voltage 10 V
Mount Surface Mount
Nominal Supply Current 50 µA
Operating Supply Current 50 µA
Propagation Delay 80 ns
RoHS Compliant
Win Source Part Number 1075050-MAX17079GTL+W
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17079GTL+W CAD Model

Description

MAX17079GTL+W Dual Quick-PWM Step-Down Controllers

The MAX17079GTL+W is a high-performance, dual Quick-PWM™ step-down controller from Maxim Integrated designed to deliver precise voltage regulation and efficient power management. This advanced controller is ideal for a wide range of applications, including notebook computers, graphics cards, and other portable devices that require a compact, reliable power solution.

Featuring Maxim's proprietary Quick-PWM control scheme, the MAX17079GTL+W offers instant response to fast load steps, making it perfect for systems with dynamic power requirements. Its quick transient response ensures stable operation under varying load conditions, providing consistent power delivery to critical components.

The device operates over a wide input voltage range, making it versatile for different power sources. It supports two independently regulated outputs that can be adjusted through external resistors, providing design flexibility and the ability to cater to specific system voltage requirements. The MAX17079GTL+W also includes a 5-bit digital soft-start function that gradually ramps up the output voltage, preventing inrush current and ensuring a smooth power-up sequence.

Safety and protection are key features of the MAX17079GTL+W. It incorporates overvoltage protection, undervoltage protection, and thermal shutdown to safeguard the system against abnormal operating conditions. Additionally, the device boasts excellent thermal performance thanks to its thermally efficient TQFN package, which enhances system reliability and longevity.

The MAX17079GTL+W is designed with power efficiency in mind. Its high-frequency operation allows for the use of small external components, reducing board space and enabling compact system designs. Moreover, the controller's low quiescent current helps extend battery life in portable applications, making it an energy-conscious choice for modern electronic devices.

In summary, Maxim Integrated's MAX17079GTL+W is a sophisticated power management solution that combines fast response times, flexible voltage regulation, and comprehensive protection features in a small form factor. It is an excellent choice for designers looking to enhance the performance and efficiency of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess