EN
  • EN
  • DE

MAX17048X+T10

Part No MAX17048X+T10
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Fuel Gauge Li-Ion 8-Pin WLP T/R | IC FUEL GAUGE LI-ION 1CELL 8WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 8-WFBGA, WLCSP
Supplier Device Package 8-WLP (1.66x0.92)
Family Part Number MAX17048
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 702051-MAX17048X+T10
Series MAX series
Family Name MAX17048
Introduction Date July 23, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17048X+T10 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
MAX17048G+T10 ADI TDFN-8 United States Functional Equivalent

Description

The MAX17048X+T10 from Maxim Integrated is a compact, power-efficient fuel gauge IC designed to provide precise battery state-of-charge (SOC) information for single-cell lithium-ion (Li+) batteries. This IC is an essential component for portable electronic devices where battery life and monitoring are critical to user experience.

Key Features

  • ModelGauge™ Technology: The MAX17048X+T10 incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This innovative technology provides a more accurate SOC by combining the virtues of a coulomb counter with the simplicity of voltage-based fuel gauging.
  • Low Quiescent Current: Designed for power-sensitive applications, the device operates with an extremely low quiescent current of just 23µA, which helps in extending the battery life of the host device.
  • Automatic Cell Balancing: The IC supports automatic cell balancing during charging, which ensures that the battery cells are equally charged, thereby enhancing the overall battery efficiency and lifespan.
  • Configurable Alert Function: It features an alert function that notifies the system when the battery reaches a user-defined threshold, allowing for proactive power management and device safety measures.
  • Simple Integration: The MAX17048X+T10 is available in a tiny, lead-free 10-pin TDFN package, making it easy to integrate into space-constrained designs without the need for complex external circuitry.

Applications

The versatility of the MAX17048X+T10 makes it an ideal choice for a wide range of portable electronics, such as:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Wearable Devices
  • Medical Devices
  • Portable Gaming Systems
  • Smart Home and IoT Devices

Conclusion

Maxim Integrated's MAX17048X+T10 fuel gauge IC is a sophisticated solution for real-time battery monitoring. Its combination of high accuracy, low power consumption, and ease of use makes it a valuable component for designers looking to enhance the battery performance and user experience of their portable devices.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7419 $52.0961
45+ $2.2498 $101.2410
69+ $2.1795 $150.3855
95+ $2.1092 $200.3740
123+ $2.0389 $250.7847
165+ $1.8279 $301.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,660 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess