EN
  • EN
  • DE

MAX16963SAEA/V

Part No MAX16963SAEA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701972-MAX16963SAEA/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16963SAEA/V CAD Model

Description

Maxim Integrated's MAX16963SAEA/V High-Efficiency Step-Down Converter

The MAX16963SAEA/V is a high-performance, automotive-grade step-down converter designed by Maxim Integrated to deliver efficiency, reliability, and precision for advanced electronic systems. This compact and robust component is engineered to meet the rigorous demands of automotive applications, making it an ideal choice for power management solutions in vehicles.

Key Features

  • High Efficiency: The MAX16963SAEA/V boasts a high efficiency that minimizes heat generation and improves system reliability, which is crucial for automotive environments where temperature control is critical.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this step-down converter can accommodate a broad spectrum of power supplies, ensuring versatility and compatibility with various automotive battery configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the voltage to the specific needs of their application, whether it's powering microcontrollers, sensors, or other sensitive electronic components.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the component and the overall system from damage due to excessive heat.
  • Compact Package: Housed in a small 8-pin SOIC package, the MAX16963SAEA/V saves valuable board space, which is especially beneficial in space-constrained automotive environments.

Applications

The MAX16963SAEA/V is particularly suited for automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply. Its robust design ensures that it can withstand the harsh conditions typically encountered in automotive settings, such as vibration, temperature extremes, and transient voltage spikes.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16963SAEA/V is no exception. It is designed to meet the stringent quality standards required for automotive applications, including AEC-Q100 qualification, which ensures that it performs reliably over the vehicle's lifespan.

In summary, the MAX16963SAEA/V from Maxim Integrated is a versatile, efficient, and reliable solution for automotive power management, offering designers a combination of performance, compactness, and resilience needed for today's advanced vehicle electronics.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess