EN
  • EN
  • DE

MAX16948AGTE/V+T

Part No MAX16948AGTE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LDO/SWITCH ADJ DUAL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive Systems, Remote Power
Operating Supply Current 2.1mA
Operating Supply Voltage 4.5 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 701966-MAX16948AGTE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16948
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16948AGTE/V+T CAD Model

Description

Maxim Integrated's MAX16948AGTE/V+T - Automotive Audio Amplifier

The MAX16948AGTE/V+T from Maxim Integrated is a highly integrated audio amplifier designed specifically for automotive applications. This advanced IC is engineered to provide robust audio solutions for in-vehicle infotainment systems, ensuring high-quality sound reproduction and reliable performance under the demanding conditions of the automotive environment.

Key Features:

  • High Integration: The MAX16948AGTE/V+T integrates a number of features including audio amplification, diagnostics, and protections into a single chip, simplifying design and saving space.
  • Superior Audio Performance: Designed with sound quality in mind, this audio amplifier delivers clear and powerful audio output, enhancing the listening experience in the automotive cabin.
  • Advanced Diagnostics: With built-in diagnostics capabilities, the device can monitor system performance and detect faults, contributing to the safety and reliability of the audio system.
  • Robust Protection: The device includes protection against overcurrent, overtemperature, and electrical misconnections, ensuring long-term reliability and preventing damage from common electrical faults in automotive environments.
  • Heat Management: The amplifier is equipped with thermal foldback and thermal shutdown features, which help manage the device's temperature and maintain optimal performance even in high-temperature conditions.
  • EMI Suppression: The MAX16948AGTE/V+T is designed to minimize electromagnetic interference (EMI), which is crucial for maintaining the integrity of other electronic systems within the vehicle.

Applications:

The MAX16948AGTE/V+T is ideal for a variety of automotive applications, including:

  • Car audio systems
  • Navigation and infotainment systems
  • Hands-free calling systems
  • Rear-seat entertainment

With its combination of integration, performance, and protection, the MAX16948AGTE/V+T stands out as a leading choice for automotive audio amplifier solutions. Maxim Integrated's commitment to quality and innovation is evident in this product, making it a reliable option for enhancing the audio experience in modern vehicles.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess