EN
  • EN
  • DE

MAX16948AGEE/V+T

Part No MAX16948AGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE DUAL REMOTE ANTENNA C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Automotive Systems, Remote Power
Supply Current 2.1mA
Supply Voltage (V) 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-LSSOP Exposed Pad
Supplier Device Package 16-QSOP-EP
Family Part Number MAX16948
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701964-MAX16948AGEE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16948AGEE/V+T CAD Model

Description

Maxim Integrated MAX16948AGEE/V+T Automotive Audio Amplifiers

The MAX16948AGEE/V+T is a high-performance automotive audio amplifier designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced component is engineered to meet the rigorous demands of automotive audio applications, providing exceptional sound quality and reliability in a compact package.

This audio amplifier is particularly suitable for in-vehicle infotainment systems, where it can drive speakers directly and deliver a superior audio experience. The MAX16948AGEE/V+T is built with an emphasis on power efficiency, thermal management, and EMI (Electromagnetic Interference) reduction, ensuring that it operates seamlessly within the electromagnetically complex environment of modern vehicles.

One of the standout features of the MAX16948AGEE/V+T is its integrated diagnostics and protections, which safeguard the device against over-temperature, short-circuit, and under-voltage conditions. These features not only prevent damage to the amplifier itself but also ensure the safety and longevity of the connected speakers and the overall audio system.

The amplifier comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) with an exposed pad, which aids in heat dissipation, allowing for stable operation even under high load conditions. Its compact form factor makes it an ideal choice for space-constrained automotive environments.

The MAX16948AGEE/V+T operates over a wide supply voltage range and is designed to withstand the start-stop events and battery voltage fluctuations commonly encountered in automotive applications. Its robust design is complemented by a high level of integration, which reduces the need for external components, simplifying the design and reducing the overall cost of the audio system.

In summary, the Maxim Integrated MAX16948AGEE/V+T is a state-of-the-art automotive audio amplifier that offers high-quality sound amplification, advanced protection features, and a design tailored for the challenging conditions of automotive use. It is an ideal solution for manufacturers looking to enhance the audio experience in their next-generation vehicles.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5216 $59.8672
40+ $2.8898 $115.5920
62+ $2.7997 $173.5814
86+ $2.7096 $233.0256
111+ $2.6195 $290.7645
148+ $2.3481 $347.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess