EN
  • EN
  • DE

MAX16944GEE/V+T

Part No MAX16944GEE/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701960-MAX16944GEE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16944GEE/V+T CAD Model

Description

Maxim Integrated's MAX16944GEE/V+T Automotive-Grade Step-Down Converter

Introducing the MAX16944GEE/V+T, a high-performance, automotive-grade step-down converter designed by Maxim Integrated to meet the rigorous demands of automotive power supply applications. This robust device is engineered to provide a reliable and efficient power conversion solution for automotive electronics, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle technologies.

Key Features and Benefits

  • High Efficiency: The MAX16944GEE/V+T boasts a high-efficiency synchronous step-down converter, which ensures minimal power loss during operation, thereby extending the life of the vehicle's battery.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, this converter is capable of handling the fluctuations commonly found in automotive power systems, including load dump scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility in powering various automotive components that require different voltage levels.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features that safeguard the electronics against potential damage from overheating or excessive current draw.
  • Small Footprint: The MAX16944GEE/V+T comes in a compact 16-pin QSOP package, making it suitable for space-constrained applications within the modern vehicle.
  • Automotive Qualification: This step-down converter is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive applications.

Applications

The MAX16944GEE/V+T is ideal for a wide range of automotive applications, including:

  • Automotive infotainment and audio systems
  • Navigation and GPS units
  • ADAS and safety systems
  • Body control modules
  • Power supplies for automotive sensors and cameras

With its combination of efficiency, flexibility, and automotive-grade reliability, the MAX16944GEE/V+T from Maxim Integrated is an excellent choice for designers looking to optimize their automotive power systems. Its advanced features ensure smooth operation even under the harsh conditions of the automotive environment, making it a cornerstone component in the development of reliable and sophisticated vehicle electronics.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess