EN
  • EN
  • DE

MAX17601ASA+T

Part No MAX17601ASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR 4A DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4 V ~ 14 V
Logic Voltage - VIL, VIH 0.8V, 2.1V
Current - Peak Output (Source, Sink) 4A, 4A
Rise / Fall Time (Typ) 40ns, 25ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 702158-MAX17601ASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17601
Introduction Date January 19, 2012
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX17601ASA+T CAD Model

Description

The MAX17601ASA+T from Maxim Integrated is a versatile and efficient MOSFET driver designed for a broad range of applications. This compact, high-speed driver is capable of delivering peak currents up to 4A, making it an ideal choice for driving large capacitive loads with rapid switching times. The device operates over a wide supply voltage range from 4.5V to 28V, providing flexibility for various system designs.

Key Features

  • High-Speed Operation: The MAX17601ASA+T is designed for high-speed switching applications, ensuring minimal delay and efficient operation.
  • Peak Current Capability: Capable of delivering peak currents of up to 4A, this driver can effectively drive large MOSFETs and IGBTs.
  • Wide Voltage Range: With an operational voltage range of 4.5V to 28V, it can be used in various power systems without the need for additional voltage regulation.
  • Low Power Dissipation: The device features low quiescent current and low shutdown current, which helps in reducing overall power dissipation.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Compact Package: Available in an 8-pin SOIC package, the MAX17601ASA+T is suitable for space-constrained applications.

Applications

The MAX17601ASA+T is ideal for a variety of applications where efficient and reliable high-speed switching is required. Common applications include:

  • DC-DC Converters
  • Motor Controllers
  • Power Supplies
  • LED Lighting Systems
  • Charge Pumps
  • Class D Amplifiers

Product Summary

The MAX17601ASA+T MOSFET driver from Maxim Integrated provides designers with a robust and efficient solution for driving high-power transistors. Its high-speed operation, peak current delivery, and wide voltage range make it an excellent choice for high-performance power management and switching applications. The device's compact size and integrated protection features ensure reliable operation even in challenging environments. Whether you're designing a new power supply or upgrading an existing system, the MAX17601ASA+T is a powerful tool in achieving efficient, high-speed switching performance.

You May Also Be Interested in

TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess