EN
  • EN
  • DE

MAX16929AGUI/V+

Part No MAX16929AGUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Applications Automotive
Current - Supply 1.5mA
Operating Supply Voltage 3 V ~ 5.5 V, 4 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style SMD/SMT
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 28-TSSOP-EP
Win Source Part Number 129429-MAX16929AGUI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16929AGUI/V+ CAD Model

Description

The MAX16929AGUI/V+ is a high-performance automotive power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This advanced IC is tailored for automotive display applications, providing a reliable and efficient power supply solution for in-car displays such as instrument cluster displays, infotainment systems, and navigation panels.

Key Features

  • Integrated Power Supplies: The MAX16929AGUI/V+ integrates multiple power supplies, including a step-down converter, a step-up converter, and a linear regulator. This integration helps to reduce external component count, saving space and cost on the PCB.
  • High Voltage Input Range: Capable of handling input voltages from 4.5V to 42V, it is designed to withstand the rigors of automotive power systems, including load dump and cold-crank conditions.
  • Automotive Grade: As an AEC-Q100 qualified device, the MAX16929AGUI/V+ meets the stringent requirements of the automotive industry for reliability and performance.
  • Thermal Management: The device features thermal shutdown protection, ensuring that the IC operates within safe temperature ranges, thus protecting the system from overheating.
  • Flexible Output Configurations: The PMIC supports adjustable output voltages, enabling designers to tailor the power supply to specific display panel requirements.

Applications

The versatility of the MAX16929AGUI/V+ makes it ideal for a wide range of automotive applications, including:

  • Automotive Navigation Systems
  • Center Stack Displays
  • Instrument Cluster Displays
  • Rear-Seat Entertainment Systems
  • Head-Up Displays (HUD)

Design Support

Maxim Integrated provides comprehensive design support for the MAX16929AGUI/V+, including datasheets, reference designs, and application notes. This support ensures that engineers can rapidly integrate the PMIC into their designs with confidence, reducing time-to-market for automotive display solutions.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess