EN
  • EN
  • DE

MAX16924GGM/VY+T

Part No MAX16924GGM/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description TRANSLATOR LL 16CH TFT AUTO TQFN / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX16924
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482363-MAX16924GGM/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX16924GGM/VY+T CAD Model

Description

Maxim Integrated MAX16924GGM/VY+T Automotive Power Management IC

The Maxim Integrated MAX16924GGM/VY+T is a highly integrated power management integrated circuit (PMIC) designed specifically for automotive applications. This advanced component is engineered to address the stringent requirements of the automotive industry, offering robust power solutions for infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Wide Input Voltage Range: The MAX16924GGM/VY+T operates efficiently across a broad input voltage range, making it versatile for various automotive battery conditions, including cold-crank and stop-start scenarios.
  • High-Efficiency Step-Down Converters: The device includes high-efficiency step-down converters which are optimized to provide stable power supply rails to sensitive automotive subsystems.
  • Multiple Output Channels: It features multiple output channels with adjustable output voltages, allowing for greater flexibility in powering different components within the automotive system.
  • Integrated Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring system integrity and providing a reset signal in case of system failure.
  • Thermal Protection: The PMIC is equipped with thermal protection features that help prevent overheating, ensuring reliable operation under varying temperature conditions typical in automotive environments.

Applications

The MAX16924GGM/VY+T is ideal for a range of automotive applications, including:

  • Infotainment and navigation systems
  • Automotive instrument clusters
  • ADAS and camera systems
  • Telematics and connectivity modules

Reliability and Compliance

Maxim Integrated's commitment to quality and reliability is evident in the MAX16924GGM/VY+T, which is designed to meet the rigorous standards of the automotive industry. The device complies with the AEC-Q100 standard for automotive electronic components, ensuring performance and durability in harsh automotive conditions.

In summary, the MAX16924GGM/VY+T from Maxim Integrated is a sophisticated power management solution that combines efficiency, flexibility, and reliability, making it an essential component for modern automotive electronics. Its advanced features and compliance with automotive standards make it a top choice for manufacturers looking to enhance the performance and safety of their vehicle's electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5673 $59.1057
22+ $5.3892 $118.5624
34+ $5.2206 $177.5004
46+ $5.0520 $232.3920
60+ $4.8833 $292.9980
80+ $4.3786 $350.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess