EN
  • EN
  • DE

TS2GLH72V1B

Part No TS2GLH72V1B
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC UDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947017-TS2GLH72V1B
Series *
Ultra Librarian 3D Model Ultra Librarian TS2GLH72V1B CAD Model

Description

The Transcend TS2GLH72V1B is a 1600MHz DDR3L ECC Registered DIMM. This 2GB memory module is designed for servers and high-performance workstations that require both error correction and registered memory for increased stability and capacity. It operates at a low voltage of 1.35V, contributing to energy efficiency.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Applications requiring high memory capacity and data integrity

Features

  • Capacity: 2GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed: 1600MHz (PC3L-12800)
  • ECC: Yes (Error-Correcting Code)
  • Registered/Buffered: Yes, Registered
  • Voltage: 1.35V (Low Voltage)
  • Pins: 240-Pin

Benefits

  • Enhanced System Stability: ECC corrects single-bit errors, preventing data corruption and system crashes.
  • Increased Reliability: Registered memory improves signal integrity, allowing for greater memory capacity and stability, especially in multi-DIMM configurations.
  • Improved Performance: The 1600MHz speed facilitates fast data transfer, enhancing system responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and reduces heat generation.
  • Optimized for Server Environments: Designed specifically for server applications, this module ensures compatibility and reliable performance.

Additional Details

Registered memory modules include a register between the memory controller and the DRAM chips, which helps to buffer commands and addresses, thereby reducing the electrical load on the memory controller. This allows for more DIMMs to be installed in a system without compromising stability. This module complies with JEDEC standards. It is ideal for applications where data integrity and system uptime are critical.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess