EN
  • EN
  • DE

MAX16922ATPE/V+T

Part No MAX16922ATPE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DCDC CONV STPDN DL LDO 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel(TR)
Applications Automotive Systems
Operating Supply Voltage 3.7 V ~ 28 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 20-WQFN Exposed Pad
Manufacturer Device Package 20-TQFN-EP (5x5)
Win Source Part Number 109701-MAX16922ATPE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16922ATPE/V+T CAD Model

Description

MAX16922ATPE/V+T – Automotive Power Management IC

The MAX16922ATPE/V+T from Maxim Integrated is a versatile and robust power management integrated circuit (PMIC) designed specifically for automotive applications. This high-performance device provides a reliable and efficient solution for power regulation within automotive systems, ensuring stable operation even under the demanding conditions of the automotive environment.

Key Features:

  • High Voltage Range: The device is capable of handling a wide input voltage range, making it suitable for various automotive electrical systems.
  • Dual Output: It features two low-dropout (LDO) voltage regulators that can supply two different voltage levels, which are critical for powering various subsystems in a vehicle.
  • Thermal Protection: The MAX16922ATPE/V+T is equipped with thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility to accommodate specific requirements of the target application.
  • Power-Save Mode: It includes a power-save mode that reduces power consumption when the load is light, contributing to the overall energy efficiency of the system.

Applications:

The device is ideal for a range of automotive applications, such as:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation and Telematics
  • Automotive Instrument Clusters

Quality and Reliability:

Maxim Integrated ensures that the MAX16922ATPE/V+T meets the rigorous standards required for automotive components. The device is designed to withstand the harsh conditions of automotive environments, including temperature extremes and electrical transients. With its robust design and comprehensive protection features, the MAX16922ATPE/V+T is a reliable choice for power management in automotive electronics.

Ordering Information:

The product is available in a TQFN-20 package and is specified over the -40°C to +125°C automotive temperature range. For detailed specifications and ordering information, please refer to the official Maxim Integrated datasheet for the MAX16922ATPE/V+T.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess