EN
  • EN
  • DE

MAX16919BGEE/V+

Part No MAX16919BGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC USB2.0 PROTECT HS AUTO 16QSOP / USB Dedicated Charging Port (DCP), Power Switch PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Applications USB Dedicated Charging Port (DCP), Power Switch
Temperature Range - Operating -40°C ~ 105°C
Base Product Number MAX16919
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1075005-MAX16919BGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16919BGEE/V+ CAD Model

Description

The MAX16919BGEE/V+ from Maxim Integrated is a robust automotive power management integrated circuit (IC) designed to deliver high performance and reliability for automotive applications. This advanced power solution is specifically engineered to meet the stringent requirements of the automotive industry, providing a reliable power source for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features:

  • High Voltage Range: The device operates over a wide input voltage range, making it suitable for handling the electrical environments typical of automotive applications.
  • Thermal Protection: Equipped with thermal shutdown protection, the MAX16919BGEE/V+ ensures that the device and your application remain safe even under excessive temperature conditions.
  • Output Voltage Accuracy: The IC delivers precise output voltage regulation, which is critical for maintaining the performance and stability of sensitive automotive electronics.
  • Robust Protection Features: It includes features such as short-circuit protection and overvoltage protection, which safeguard the system against potential damage from electrical anomalies.
  • High Efficiency: Designed with efficiency in mind, this power management IC helps reduce power loss and improve overall system efficiency, which is especially important in battery-operated automotive systems.

Applications:

The MAX16919BGEE/V+ is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Driver Assistance Systems
  • Telematics
  • Body Control Modules

Technical Specifications:

With its compact package and high integration level, the MAX16919BGEE/V+ minimizes the need for external components, thereby saving space and reducing system complexity. Its technical specifications are designed to fulfill the rigorous demands of automotive environments, ensuring reliable and continuous operation.

In summary, the MAX16919BGEE/V+ from Maxim Integrated is a high-quality power management solution that provides automotive system designers with a dependable, efficient, and protective component. Its advanced features and robust design make it an essential element for modern automotive electronics, contributing to safer and more reliable vehicle operation.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,086 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess